Samsung Galaxy Tab S5e SM-T720N, 10.5", 1600 x 2560 pixels, 64 GB, 4 GB, Android 9.0, Gold
Samsung Galaxy Tab S5e SM-T720N. Display diagonal: 10.5", Display resolution: 1600 x 2560 pixels, Display technology: OLED. Internal storage capacity: 64 GB. Processor frequency: 2 GHz. Internal memory: 4 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera, Front camera resolution (numeric): 8 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 14.1 oz (400 g). Operating system installed: Android 9.0. Product color: Gold