Samsung logo

Samsung Galaxy Tab S5e SM-T720 64 GB 10.5" 4 GB Wi-Fi 5 (802.11ac) Android 9.0 Gold

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87726
Info modified on:
09 Mar 2024, 14:19:00
Short summary description Samsung Galaxy Tab S5e SM-T720 64 GB 10.5" 4 GB Wi-Fi 5 (802.11ac) Android 9.0 Gold:

Samsung Galaxy Tab S5e SM-T720, 10.5", 1600 x 2560 pixels, 64 GB, 4 GB, Android 9.0, Gold

Long summary description Samsung Galaxy Tab S5e SM-T720 64 GB 10.5" 4 GB Wi-Fi 5 (802.11ac) Android 9.0 Gold:

Samsung Galaxy Tab S5e SM-T720. Display diagonal: 10.5", Display resolution: 1600 x 2560 pixels, Display technology: OLED. Internal storage capacity: 64 GB. Processor frequency: 2 GHz. Internal memory: 4 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera, Front camera resolution (numeric): 8 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 14.1 oz (400 g). Operating system installed: Android 9.0. Product color: Gold

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.