Samsung Galaxy Tab S2 SM-T719, 8", 2048 x 1536 pixels, 32 GB, 3 GB, Android, Black
Samsung Galaxy Tab S2 SM-T719. Display diagonal: 8", Display resolution: 2048 x 1536 pixels, Display technology: OLED. Internal storage capacity: 32 GB. Processor frequency: 1.8 GHz, Processor family: Qualcomm Snapdragon, Processor model: MSM8976. Internal memory: 3 GB. Rear camera resolution (numeric): 8 MP, Front camera resolution (numeric): 2.1 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 9.59 oz (272 g). Operating system installed: Android. Product color: Black