Samsung Galaxy Tab S SM-T700, 8.4", 2560 x 1600 pixels, 16 GB, 3 GB, Android, White
Samsung Galaxy Tab S SM-T700. Display diagonal: 8.4", Display resolution: 2560 x 1600 pixels, Display technology: OLED. Internal storage capacity: 16 GB. Processor family: Samsung Exynos, Processor model: 5 Octa. Internal memory: 3 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2.1 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 10.4 oz (294 g). Operating system installed: Android. Product color: White