Samsung logo

Samsung Galaxy View SM-T677 4G LTE 32 GB 18.4" 2 GB Wi-Fi 5 (802.11ac) Android White

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106682
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Galaxy View SM-T677 4G LTE 32 GB 18.4" 2 GB Wi-Fi 5 (802.11ac) Android White:

Samsung Galaxy View SM-T677, 18.4", 1920 x 1080 pixels, 32 GB, 2 GB, Android, White

Long summary description Samsung Galaxy View SM-T677 4G LTE 32 GB 18.4" 2 GB Wi-Fi 5 (802.11ac) Android White:

Samsung Galaxy View SM-T677. Display diagonal: 18.4", Display resolution: 1920 x 1080 pixels. Internal storage capacity: 32 GB. Processor frequency: 1.6 GHz. Internal memory: 2 GB. Front camera resolution (numeric): 2.1 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 5.84 lbs (2.65 kg). Operating system installed: Android. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.