Samsung Galaxy Tab A SM-T595, 10.5", 1920 x 1200 pixels, 32 GB, 3 GB, 1.8 GHz, Gray
Samsung Galaxy Tab A SM-T595. Display diagonal: 10.5", Display resolution: 1920 x 1200 pixels. Internal storage capacity: 32 GB. Processor frequency: 1.8 GHz. Internal memory: 3 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 18.8 oz (534 g). Product color: Gray