Samsung Galaxy Tab A SM-T580N, 10.1", 1920 x 1200 pixels, 16 GB, 2 GB, Android 6.0, White
Samsung Galaxy Tab A SM-T580N. Display diagonal: 10.1", Display resolution: 1920 x 1200 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.6 GHz. Internal memory: 2 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 18.5 oz (525 g). Operating system installed: Android 6.0. Product color: White