Samsung Galaxy Tab Active3 SM-T577UZKGN14, 8", 1920 x 1200 pixels, 128 GB, 4 GB, Android 10, Black
Samsung Galaxy Tab Active3 SM-T577UZKGN14. Display diagonal: 8", Display resolution: 1920 x 1200 pixels. Internal storage capacity: 128 GB. Processor frequency: 2.7 GHz. Internal memory: 4 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP, Front camera. Top Wi-Fi standard: Wi-Fi 6 (802.11ax). Assisted GPS (A-GPS). Card reader integrated. Weight: 15.1 oz (427 g). Operating system installed: Android 10. Product color: Black