Samsung logo

Samsung Galaxy Tab Active3 SM-T575N 4G Samsung Exynos LTE-TDD & LTE-FDD 64 GB 8" 4 GB Wi-Fi 6 (802.11ax) Android 10 Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
170777
Info modified on:
18 Sept 2024, 23:51:51
Short summary description Samsung Galaxy Tab Active3 SM-T575N 4G Samsung Exynos LTE-TDD & LTE-FDD 64 GB 8" 4 GB Wi-Fi 6 (802.11ax) Android 10 Black:

Samsung Galaxy Tab Active3 SM-T575N, 8", 1920 x 1200 pixels, 64 GB, 4 GB, Android 10, Black

Long summary description Samsung Galaxy Tab Active3 SM-T575N 4G Samsung Exynos LTE-TDD & LTE-FDD 64 GB 8" 4 GB Wi-Fi 6 (802.11ax) Android 10 Black:

Samsung Galaxy Tab Active3 SM-T575N. Display diagonal: 8", Display resolution: 1920 x 1200 pixels. Internal storage capacity: 64 GB. Processor frequency: 2.7 GHz, Processor family: Samsung Exynos, Processor model: 9810. Internal memory: 4 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP. Top Wi-Fi standard: Wi-Fi 6 (802.11ax). Card reader integrated. Weight: 15.1 oz (429 g). Operating system installed: Android 10. Product color: Black

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.