Samsung logo

Samsung Galaxy Tab E 9.6 Qualcomm Snapdragon 16 GB 9.6" 1.5 GB Wi-Fi 4 (802.11n) Android 5.1 Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98040
Info modified on:
14 Mar 2024, 19:07:19
Short summary description Samsung Galaxy Tab E 9.6 Qualcomm Snapdragon 16 GB 9.6" 1.5 GB Wi-Fi 4 (802.11n) Android 5.1 Black:

Samsung Galaxy Tab E 9.6, 9.6", 1280 x 800 pixels, 16 GB, 1.5 GB, Android 5.1, Black

Long summary description Samsung Galaxy Tab E 9.6 Qualcomm Snapdragon 16 GB 9.6" 1.5 GB Wi-Fi 4 (802.11n) Android 5.1 Black:

Samsung Galaxy Tab E 9.6. Display diagonal: 9.6", Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.2 GHz, Processor family: Qualcomm Snapdragon, Processor model: APQ8016. Internal memory: 1.5 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 17.3 oz (490 g). Operating system installed: Android 5.1. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.