Samsung Galaxy Tab Active Pro SM-T545L, 10.1", 1920 x 1200 pixels, 64 GB, 4 GB, Android 9.0, Black
Samsung Galaxy Tab Active Pro SM-T545L. Display diagonal: 10.1", Display resolution: 1920 x 1200 pixels. Internal storage capacity: 64 GB. Processor frequency: 2 GHz. Internal memory: 4 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera, Front camera resolution (numeric): 8 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Assisted GPS (A-GPS). Card reader integrated. Weight: 23 oz (653 g). Operating system installed: Android 9.0. Product color: Black