Samsung logo

Samsung Galaxy Tab Active Pro SM-T540 64 GB 10.1" 4 GB Wi-Fi 5 (802.11ac) Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125182
Info modified on:
25 Jul 2023, 10:17:51
Short summary description Samsung Galaxy Tab Active Pro SM-T540 64 GB 10.1" 4 GB Wi-Fi 5 (802.11ac) Black:

Samsung Galaxy Tab Active Pro SM-T540, 10.1", 1920 x 1200 pixels, 64 GB, 4 GB, 1.7 GHz, Black

Long summary description Samsung Galaxy Tab Active Pro SM-T540 64 GB 10.1" 4 GB Wi-Fi 5 (802.11ac) Black:

Samsung Galaxy Tab Active Pro SM-T540. Display diagonal: 10.1", Display resolution: 1920 x 1200 pixels. Internal storage capacity: 64 GB. Processor frequency: 1.7 GHz. Internal memory: 4 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera, Front camera resolution (numeric): 8 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Assisted GPS (A-GPS). Card reader integrated. Weight: 23 oz (653 g). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.