Samsung logo

Samsung Galaxy Tab 4 10.1 4G LTE 16 GB 10.1" 1.5 GB Wi-Fi 4 (802.11n) Android White

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67229
Info modified on:
25 Jul 2023, 10:13:37
Short summary description Samsung Galaxy Tab 4 10.1 4G LTE 16 GB 10.1" 1.5 GB Wi-Fi 4 (802.11n) Android White:

Samsung Galaxy Tab 4 10.1, 10.1", 1280 x 800 pixels, 16 GB, 1.5 GB, Android, White

Long summary description Samsung Galaxy Tab 4 10.1 4G LTE 16 GB 10.1" 1.5 GB Wi-Fi 4 (802.11n) Android White:

Samsung Galaxy Tab 4 10.1. Display diagonal: 10.1", Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.2 GHz. Internal memory: 1.5 GB. Rear camera resolution (numeric): 3 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1.3 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 17.3 oz (490 g). Operating system installed: Android. Product color: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.