Samsung Galaxy TabPRO SM-T520N, 10.1", 2560 x 1600 pixels, 2 GB, 1.9 GHz, Android, White
Samsung Galaxy TabPRO SM-T520N. Display diagonal: 10.1", Display resolution: 2560 x 1600 pixels. Processor frequency: 1.9 GHz, Processor family: Samsung Exynos, Processor model: 5 Octa. Internal memory: 2 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 16.5 oz (469 g). Operating system installed: Android. Product color: White