Samsung Galaxy Tab A (2019) SM-T515N, 10.1", 1920 x 1200 pixels, 64 GB, 3 GB, Android 9.0, Black
Samsung Galaxy Tab A (2019) SM-T515N. Display diagonal: 10.1", Display resolution: 1920 x 1200 pixels. Internal storage capacity: 64 GB. Processor frequency: 1.8 GHz, Processor family: Samsung Exynos. Internal memory: 3 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Assisted GPS (A-GPS). Card reader integrated. Weight: 16.6 oz (470 g). Operating system installed: Android 9.0. Product color: Black