Samsung Galaxy Tab SM-T505N, 10.4", 2000 x 1200 pixels, 32 GB, 3 GB, Android 10, Silver
Samsung Galaxy Tab SM-T505N. Display diagonal: 10.4", Display resolution: 2000 x 1200 pixels. Internal storage capacity: 32 GB. Processor frequency: 2 GHz, Processor family: Qualcomm Snapdragon. Internal memory: 3 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Assisted GPS (A-GPS). Card reader integrated. Weight: 16.8 oz (476 g). Operating system installed: Android 10. Product color: Silver