Samsung Galaxy Tab Active2 SM-T397U, 8", 1280 x 800 pixels, 32 GB, 3 GB, 1.6 GHz, Black
Samsung Galaxy Tab Active2 SM-T397U. Display diagonal: 8", Display resolution: 1280 x 800 pixels. Internal storage capacity: 32 GB. Processor frequency: 1.6 GHz, Processor family: Samsung. Internal memory: 3 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Weight: 14.7 oz (417 g). Product color: Black