Samsung Galaxy Tab Active2 SM-T395N, 8", 1280 x 800 pixels, 16 GB, 3 GB, Android 7.1, Black
Samsung Galaxy Tab Active2 SM-T395N. Display diagonal: 8", Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.6 GHz, Processor family: Samsung Exynos, Processor model: 7870. Internal memory: 3 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 14.8 oz (419 g). Operating system installed: Android 7.1. Product color: Black