Samsung Galaxy Tab A SM-T385M, 8", 1280 x 800 pixels, 16 GB, 2 GB, Android 7.1, Black
Samsung Galaxy Tab A SM-T385M. Display diagonal: 8", Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.4 GHz. Internal memory: 2 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 12.8 oz (364 g). Operating system installed: Android 7.1. Product color: Black