Samsung logo

Samsung Galaxy Tab A SM-T350NZBAXAR tablet 3G Qualcomm Snapdragon 16 GB 8" 1.5 GB Wi-Fi 4 (802.11n) Android Blue

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99455
Info modified on:
14 Mar 2024, 17:58:17
Short summary description Samsung Galaxy Tab A SM-T350NZBAXAR tablet 3G Qualcomm Snapdragon 16 GB 8" 1.5 GB Wi-Fi 4 (802.11n) Android Blue:

Samsung Galaxy Tab A SM-T350NZBAXAR, 8", 1024 x 768 pixels, 16 GB, 1.5 GB, Android, Blue

Long summary description Samsung Galaxy Tab A SM-T350NZBAXAR tablet 3G Qualcomm Snapdragon 16 GB 8" 1.5 GB Wi-Fi 4 (802.11n) Android Blue:

Samsung Galaxy Tab A SM-T350NZBAXAR. Display diagonal: 8", Display resolution: 1024 x 768 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.2 GHz, Processor family: Qualcomm Snapdragon, Processor model: APQ8016. Internal memory: 1.5 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Operating system installed: Android. Product color: Blue

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.