Samsung logo

Samsung Galaxy Tab A SM-T307U LTE-FDD 32 GB 8.4" 3 GB Wi-Fi 5 (802.11ac)

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112107
Info modified on:
15 Dec 2023, 10:44:53
Short summary description Samsung Galaxy Tab A SM-T307U LTE-FDD 32 GB 8.4" 3 GB Wi-Fi 5 (802.11ac):

Samsung Galaxy Tab A SM-T307U, 8.4", 1920 x 1200 pixels, 32 GB, 3 GB, 1.8 GHz, 10.9 oz (309 g)

Long summary description Samsung Galaxy Tab A SM-T307U LTE-FDD 32 GB 8.4" 3 GB Wi-Fi 5 (802.11ac):

Samsung Galaxy Tab A SM-T307U. Display diagonal: 8.4", Display resolution: 1920 x 1200 pixels. Internal storage capacity: 32 GB. Processor frequency: 1.8 GHz. Internal memory: 3 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Assisted GPS (A-GPS). Card reader integrated. Weight: 10.9 oz (309 g)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.