Samsung Galaxy Tab A (2019) SM-T295N, 8", 1280 x 800 pixels, 32 GB, 2 GB, Android 9.0, Black
Samsung Galaxy Tab A (2019) SM-T295N. Display diagonal: 8", Display resolution: 1280 x 800 pixels. Internal storage capacity: 32 GB. Processor frequency: 2 GHz. Internal memory: 2 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Card reader integrated. Weight: 12.2 oz (347 g). Operating system installed: Android 9.0. Product color: Black