Samsung Galaxy Tab 4 7.0, 7", 1280 x 800 pixels, 8 GB, 1.5 GB, Android, White
Samsung Galaxy Tab 4 7.0. Display diagonal: 7", Display resolution: 1280 x 800 pixels. Internal storage capacity: 8 GB. Processor frequency: 1.2 GHz. Internal memory: 1.5 GB. Rear camera resolution (numeric): 3 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1.3 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 9.74 oz (276 g). Operating system installed: Android. Product color: White