Samsung logo

Samsung Galaxy Tab A7 Lite SM-T225N 4G LTE 32 GB 8.7" 3 GB Wi-Fi 5 (802.11ac) Android 11 Silver

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
183203
Info modified on:
14 Feb 2025, 15:45:33
Short summary description Samsung Galaxy Tab A7 Lite SM-T225N 4G LTE 32 GB 8.7" 3 GB Wi-Fi 5 (802.11ac) Android 11 Silver:

Samsung Galaxy Tab A7 Lite SM-T225N, 8.7", 1340 x 800 pixels, 32 GB, 3 GB, Android 11, Silver

Long summary description Samsung Galaxy Tab A7 Lite SM-T225N 4G LTE 32 GB 8.7" 3 GB Wi-Fi 5 (802.11ac) Android 11 Silver:

Samsung Galaxy Tab A7 Lite SM-T225N. Display diagonal: 8.7", Display resolution: 1340 x 800 pixels. Internal storage capacity: 32 GB. Processor frequency: 2.3 GHz. Internal memory: 3 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 13.1 oz (371 g). Operating system installed: Android 11. Product color: Silver

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.