Samsung Galaxy Tab 3 SM-T210, 7", 1024 x 600 pixels, 8 GB, 1 GB, Android, Brown
Samsung Galaxy Tab 3 SM-T210. Display diagonal: 7", Display resolution: 1024 x 600 pixels. Internal storage capacity: 8 GB. Processor frequency: 1.2 GHz. Internal memory: 1 GB. Rear camera resolution (numeric): 3 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1.3 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Card reader integrated. Weight: 10.6 oz (300 g). Operating system installed: Android. Product color: Brown