Samsung logo

Samsung Galaxy Tab 3 Lite SM-T116 3G 8 GB 7" 1 GB Wi-Fi 4 (802.11n) Android Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135360
Info modified on:
25 Jul 2023, 10:14:20
Short summary description Samsung Galaxy Tab 3 Lite SM-T116 3G 8 GB 7" 1 GB Wi-Fi 4 (802.11n) Android Black:

Samsung Galaxy Tab 3 Lite SM-T116, 7", 1024 x 600 pixels, 8 GB, 1 GB, Android, Black

Long summary description Samsung Galaxy Tab 3 Lite SM-T116 3G 8 GB 7" 1 GB Wi-Fi 4 (802.11n) Android Black:

Samsung Galaxy Tab 3 Lite SM-T116. Display diagonal: 7", Display resolution: 1024 x 600 pixels. Internal storage capacity: 8 GB. Processor frequency: 1.3 GHz. Internal memory: 1 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 11.4 oz (322 g). Operating system installed: Android. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.