Samsung Galaxy Tab E SM-T113NDWAXAR, 7", 1024 x 600 pixels, 8 GB, 1 GB, Android 4.4, White
Samsung Galaxy Tab E SM-T113NDWAXAR. Display diagonal: 7", Display resolution: 1024 x 600 pixels. Internal storage capacity: 8 GB. Processor frequency: 1.3 GHz. Internal memory: 1 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera. Card reader integrated. Weight: 10.9 oz (310 g). Operating system installed: Android 4.4. Product color: White