Samsung logo

Samsung Galaxy Tab 3 Lite Wi-Fi T113 Android 8 GB 7" 1 GB Wi-Fi 4 (802.11n) White

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50959
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Galaxy Tab 3 Lite Wi-Fi T113 Android 8 GB 7" 1 GB Wi-Fi 4 (802.11n) White:

Samsung Galaxy Tab 3 Lite Wi-Fi T113 Android, 7", 1024 x 600 pixels, 8 GB, 1 GB, Android, White

Long summary description Samsung Galaxy Tab 3 Lite Wi-Fi T113 Android 8 GB 7" 1 GB Wi-Fi 4 (802.11n) White:

Samsung Galaxy Tab 3 Lite Wi-Fi T113 Android. Display diagonal: 7", Display resolution: 1024 x 600 pixels. Internal storage capacity: 8 GB. Processor frequency: 1.3 GHz. Internal memory: 1 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 10.9 oz (310 g). Operating system installed: Android. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.