Samsung logo

Samsung Galaxy S24 Ultra 6.8" Dual SIM 5G USB Type-C 12 GB 1 TB 5000 mAh Black, Titanium

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46032
Info modified on:
29 Oct 2024, 10:55:54
Short summary description Samsung Galaxy S24 Ultra 6.8" Dual SIM 5G USB Type-C 12 GB 1 TB 5000 mAh Black, Titanium:

Samsung Galaxy S24 Ultra , 6.8", 3120 x 1440 pixels, 12 GB, 1 TB, 200 MP, Black, Titanium

Long summary description Samsung Galaxy S24 Ultra 6.8" Dual SIM 5G USB Type-C 12 GB 1 TB 5000 mAh Black, Titanium:

Samsung Galaxy S24 Ultra . Display diagonal: 6.8", Display resolution: 3120 x 1440 pixels. Processor family: Qualcomm Snapdragon, Processor model: 8 Gen 3. RAM capacity: 12 GB, Internal storage capacity: 1 TB. Rear camera resolution (numeric): 200 MP, Rear camera type: Quad camera. SIM card capability: Dual SIM. Battery capacity: 5000 mAh. Product color: Black, Titanium. Weight: 8.18 oz (232 g)

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.