Samsung logo

Samsung Galaxy S24 SM-S921B/DS 6.2" Dual SIM 5G USB Type-C 8 GB 256 GB 4000 mAh Orange

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22474
Info modified on:
04 Jun 2025, 14:40:38
Short summary description Samsung Galaxy S24 SM-S921B/DS 6.2" Dual SIM 5G USB Type-C 8 GB 256 GB 4000 mAh Orange:

Samsung Galaxy S24 SM-S921B/DS, 6.2", 2340 x 1080 pixels, 8 GB, 256 GB, 50 MP, Orange

Long summary description Samsung Galaxy S24 SM-S921B/DS 6.2" Dual SIM 5G USB Type-C 8 GB 256 GB 4000 mAh Orange:

Samsung Galaxy S24 SM-S921B/DS. Display diagonal: 6.2", Display resolution: 2340 x 1080 pixels. Processor family: Samsung Exynos, Processor model: 2400. RAM capacity: 8 GB, Internal storage capacity: 256 GB. Rear camera resolution (numeric): 50 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Battery capacity: 4000 mAh. Product color: Orange. Weight: 5.89 oz (167 g)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.