Samsung logo

Samsung Galaxy S23 SM-S911B 6.1" Dual SIM Android 13 5G USB Type-C 8 GB 256 GB 3900 mAh Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
314703
Info modified on:
24 Feb 2025, 01:33:16
Short summary description Samsung Galaxy S23 SM-S911B 6.1" Dual SIM Android 13 5G USB Type-C 8 GB 256 GB 3900 mAh Black:

Samsung Galaxy S23 SM-S911B, 6.1", 8 GB, 256 GB, 50 MP, Android 13, Black

Long summary description Samsung Galaxy S23 SM-S911B 6.1" Dual SIM Android 13 5G USB Type-C 8 GB 256 GB 3900 mAh Black:

Samsung Galaxy S23 SM-S911B. Display diagonal: 6.1", Display resolution: 2340 x 1080 pixels. Processor family: Qualcomm Snapdragon, Processor model: 8 Gen 2. RAM capacity: 8 GB, Internal storage capacity: 256 GB. Rear camera resolution (numeric): 50 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: Android 13. Battery capacity: 3900 mAh. Product color: Black. Weight: 5.93 oz (168 g)

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.