Samsung logo

Samsung Galaxy S22 Ultra SM-S908B 6.8" Dual SIM Android 12 5G USB Type-C 12 GB 256 GB 5000 mAh Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
150613
Info modified on:
11 Mar 2024, 09:14:46
Short summary description Samsung Galaxy S22 Ultra SM-S908B 6.8" Dual SIM Android 12 5G USB Type-C 12 GB 256 GB 5000 mAh Black:

Samsung Galaxy S22 Ultra SM-S908B, 6.8", 12 GB, 256 GB, 108 MP, Android 12, Black

Long summary description Samsung Galaxy S22 Ultra SM-S908B 6.8" Dual SIM Android 12 5G USB Type-C 12 GB 256 GB 5000 mAh Black:

Samsung Galaxy S22 Ultra SM-S908B. Display diagonal: 6.8", Display resolution: 3088 x 1440 pixels. Processor frequency: 2.8 GHz, Processor family: Samsung Exynos, Processor model: 2200. RAM capacity: 12 GB, Internal storage capacity: 256 GB. Rear camera resolution (numeric): 108 MP, Rear camera type: Quad camera. SIM card capability: Dual SIM. Operating system installed: Android 12. Battery capacity: 5000 mAh. Product color: Black. Weight: 8.04 oz (228 g)

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.