Samsung logo

Samsung S19C450MR computer monitor 19" 1280 x 1024 pixels SXGA LCD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33421
Info modified on:
30 Dec 2024, 17:23:40
Short summary description Samsung S19C450MR computer monitor 19" 1280 x 1024 pixels SXGA LCD Black:

Samsung S19C450MR, 19", 1280 x 1024 pixels, SXGA, LED, 5 ms, Black

Long summary description Samsung S19C450MR computer monitor 19" 1280 x 1024 pixels SXGA LCD Black:

Samsung S19C450MR. Display diagonal: 19", Display resolution: 1280 x 1024 pixels, HD type: SXGA, Display technology: LCD. Display: LED. Response time: 5 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 85°, Viewing angle, vertical: 80°. Built-in speaker(s). VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.