Samsung logo

Samsung Galaxy Watch4 1.4" OLED 44 mm Digital 450 x 450 pixels Touchscreen 4G Green Wi-Fi GPS (satellite)

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56419
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Samsung Galaxy Watch4 1.4" OLED 44 mm Digital 450 x 450 pixels Touchscreen 4G Green Wi-Fi GPS (satellite):

Samsung Galaxy Watch4 , 1.4", OLED, Touchscreen, 16 GB, GPS (satellite), 1.07 oz (30.3 g)

Long summary description Samsung Galaxy Watch4 1.4" OLED 44 mm Digital 450 x 450 pixels Touchscreen 4G Green Wi-Fi GPS (satellite):

Samsung Galaxy Watch4 . Display diagonal: 1.4", Display technology: OLED, Display resolution: 450 x 450 pixels, Touchscreen. Processor frequency: 1180 MHz, RAM capacity: 1500 MB, Flash memory: 16 GB. Wi-Fi. GPS (satellite). Battery capacity: 361 mAh. Weight: 1.07 oz (30.3 g). Band color: Green. Operating system installed: Wear OS

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.