Samsung logo

Samsung Galaxy Fit AMOLED Wristband activity tracker 0.95" Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65828
Info modified on:
14 Mar 2024, 18:48:58
Short summary description Samsung Galaxy Fit AMOLED Wristband activity tracker 0.95" Black:

Samsung Galaxy Fit, Wristband activity tracker, 0.95", AMOLED, 120 mAh, Waterproof, Black

Long summary description Samsung Galaxy Fit AMOLED Wristband activity tracker 0.95" Black:

Samsung Galaxy Fit. Display type: AMOLED, Display diagonal: 0.95", Display resolution: 120 x 240 pixels. Device type: Wristband activity tracker, Form factor: Rectangle, Product color: Black. Battery capacity: 120 mAh. Weight: 0.847 oz (24 g), Width: 0.72" (18.3 mm), Depth: 1.76" (44.6 mm). Mobile operating systems supported: Android 5.0, Android 5.1, Android 6.0, Android 7.0, Android 7.1, Android 7.1.2, Android 8.0,...

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.