Samsung logo

Samsung Gear Fit2 Pro SAMOLED Wristband activity tracker 1.5" IP68 Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50728
Info modified on:
14 Mar 2024, 19:33:11
Short summary description Samsung Gear Fit2 Pro SAMOLED Wristband activity tracker 1.5" IP68 Black:

Samsung Gear Fit2 Pro, Wristband activity tracker, 1.5", SAMOLED, 200 mAh, Waterproof, IP68

Long summary description Samsung Gear Fit2 Pro SAMOLED Wristband activity tracker 1.5" IP68 Black:

Samsung Gear Fit2 Pro. Display type: SAMOLED, Display diagonal: 1.5", Display resolution: 216 x 432 pixels. Device type: Wristband activity tracker, Product color: Black, Band color: Black. Audio formats supported: 3GA, AAC, AWB, M4A, MP3, OGA, OGG, WAV, WMA. Bluetooth profiles: A2DP, AVRCP, HSP, Top Wi-Fi standard: Wi-Fi 4 (802.11n). Battery life: 4 day(s), Battery capacity: 200 mAh, Standby time: 120 h

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.