Samsung Gear VR, Smartphone-based head mounted display, Black, Monochromatic, 101°, Samsung, Micro-USB, USB Type-C
Samsung Gear VR. Type: Smartphone-based head mounted display, Product color: Black, Coloration: Monochromatic. USB connector type: Micro-USB, USB Type-C. Mobile operating systems supported: Android 5.0, Android 5.1, Android 6.0, Android 7.1. Weight: 12.2 oz (345 g), Width: 8.15" (207.1 mm), Depth: 4.75" (120.7 mm)