Samsung SM-R324, Smartphone-based head mounted display, Gray, 101°, Monochromatic, Samsung, Micro-USB, USB Type-C
Samsung SM-R324. Type: Smartphone-based head mounted display, Product color: Gray, Viewing angle: 101°. USB connector type: Micro-USB, USB Type-C. Connectivity technology: Wireless, Controller interface type: Bluetooth. Weight: 12.2 oz (345 g), Width: 8.18" (207.8 mm), Depth: 4.94" (125.5 mm)