Samsung logo

Samsung SM-R210 4.59 oz (130 g) White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92139
Info modified on:
28 Aug 2024, 13:22:14
Short summary description Samsung SM-R210 4.59 oz (130 g) White:

Samsung SM-R210, White, USB Type-C, MicroSD (TransFlash), 256 GB, 1160 mAh, 3 h

Long summary description Samsung SM-R210 4.59 oz (130 g) White:

Samsung SM-R210. Product color: White. USB connector type: USB Type-C, Compatible memory cards: MicroSD (TransFlash), Maximum memory card size: 256 GB. Battery capacity: 1160 mAh, Battery life (max): 3 h. Weight: 4.59 oz (130 g), Width: 1.82" (46.3 mm), Depth: 1.78" (45.1 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.