Samsung logo

Samsung Galaxy Tab S6 Lite 4G LTE-TDD 128 GB 10.4" 4 GB Wi-Fi 5 (802.11ac) Gray

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88619
Info modified on:
09 Mar 2024, 14:19:00
Short summary description Samsung Galaxy Tab S6 Lite 4G LTE-TDD 128 GB 10.4" 4 GB Wi-Fi 5 (802.11ac) Gray:

Samsung Galaxy Tab S6 Lite, 10.4", 2000 x 1200 pixels, 128 GB, 4 GB, 1.7 GHz, Gray

Long summary description Samsung Galaxy Tab S6 Lite 4G LTE-TDD 128 GB 10.4" 4 GB Wi-Fi 5 (802.11ac) Gray:

Samsung Galaxy Tab S6 Lite. Display diagonal: 10.4", Display resolution: 2000 x 1200 pixels. Internal storage capacity: 128 GB. Processor frequency: 1.7 GHz. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 16.5 oz (467 g). Product color: Gray

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.