Samsung Galaxy Tab S6 Lite SM-P615N, 10.4", 2000 x 1200 pixels, 128 GB, 4 GB, Android 10, Gray
Samsung Galaxy Tab S6 Lite SM-P615N. Display diagonal: 10.4", Display resolution: 2000 x 1200 pixels. Internal storage capacity: 128 GB. Processor frequency: 2.3 GHz, Processor family: Samsung Exynos, Processor model: 9611. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Front camera resolution (numeric): 5 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Assisted GPS (A-GPS). Card reader integrated. Weight: 16.5 oz (467 g). Operating system installed: Android 10. Product color: Gray