Samsung Galaxy Tab S6 Lite SM-P610, 10.4", 2000 x 1200 pixels, 64 GB, 4 GB, 1.7 GHz, Gray
Samsung Galaxy Tab S6 Lite SM-P610. Display diagonal: 10.4", Display resolution: 2000 x 1200 pixels. Internal storage capacity: 64 GB. Processor frequency: 1.7 GHz. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Assisted GPS (A-GPS). Card reader integrated. Weight: 16.4 oz (465 g). Product color: Gray