Samsung Galaxy Note SM-P6050 + Norton 360, 10.1", 2560 x 1600 pixels, 32 GB, 3 GB, Android, White
Samsung Galaxy Note SM-P6050 + Norton 360. Display diagonal: 10.1", Display resolution: 2560 x 1600 pixels, Display technology: LCD. Internal storage capacity: 32 GB. Processor frequency: 2.3 GHz. Internal memory: 3 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Assisted GPS (A-GPS). Card reader integrated. Weight: 19.3 oz (547 g). Operating system installed: Android. Product color: White