Samsung logo

Samsung Galaxy Tab A SM-P550 Qualcomm Snapdragon 16 GB 9.7" 2 GB Wi-Fi 4 (802.11n) Android Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
257328
Info modified on:
25 Jul 2023, 10:14:20
Short summary description Samsung Galaxy Tab A SM-P550 Qualcomm Snapdragon 16 GB 9.7" 2 GB Wi-Fi 4 (802.11n) Android Black:

Samsung Galaxy Tab A SM-P550, 9.7", 1024 x 768 pixels, 16 GB, 2 GB, Android, Black

Long summary description Samsung Galaxy Tab A SM-P550 Qualcomm Snapdragon 16 GB 9.7" 2 GB Wi-Fi 4 (802.11n) Android Black:

Samsung Galaxy Tab A SM-P550. Display diagonal: 9.7", Display resolution: 1024 x 768 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.2 GHz, Processor family: Qualcomm Snapdragon, Processor model: APQ8016. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 17.2 oz (487 g). Operating system installed: Android. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.