Samsung Galaxy Tab A (2019) SM-P205, 8", 1920 x 1200 pixels, 32 GB, 3 GB, Android 9.0, Gray
Samsung Galaxy Tab A (2019) SM-P205. Display diagonal: 8", Display resolution: 1920 x 1200 pixels. Internal storage capacity: 32 GB. Processor frequency: 1.8 GHz, Processor family: Samsung Exynos, Processor model: 7904. Internal memory: 3 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 11.5 oz (325 g). Operating system installed: Android 9.0. Product color: Gray