Samsung logo

Samsung Galaxy Tab A (2019) SM-P200 Samsung Exynos 32 GB 8" 3 GB Wi-Fi 5 (802.11ac) Android 9.0 Gray

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29030
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Samsung Galaxy Tab A (2019) SM-P200 Samsung Exynos 32 GB 8" 3 GB Wi-Fi 5 (802.11ac) Android 9.0 Gray:

Samsung Galaxy Tab A (2019) SM-P200, 8", 1920 x 1200 pixels, 32 GB, 3 GB, Android 9.0, Gray

Long summary description Samsung Galaxy Tab A (2019) SM-P200 Samsung Exynos 32 GB 8" 3 GB Wi-Fi 5 (802.11ac) Android 9.0 Gray:

Samsung Galaxy Tab A (2019) SM-P200. Display diagonal: 8", Display resolution: 1920 x 1200 pixels. Internal storage capacity: 32 GB. Processor frequency: 1.8 GHz, Processor family: Samsung Exynos, Processor model: 7904. Internal memory: 3 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 11.3 oz (321 g). Operating system installed: Android 9.0. Product color: Gray

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.