Samsung logo

Samsung Galaxy Note20 Ultra 5G SM-N986B 6.9" Android 10 USB Type-C 12 GB 256 GB 4500 mAh White

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73169
Info modified on:
16 Jul 2024, 11:45:31
Short summary description Samsung Galaxy Note20 Ultra 5G SM-N986B 6.9" Android 10 USB Type-C 12 GB 256 GB 4500 mAh White:

Samsung Galaxy Note20 Ultra 5G SM-N986B, 6.9", 12 GB, 256 GB, 108 MP, Android 10, White

Long summary description Samsung Galaxy Note20 Ultra 5G SM-N986B 6.9" Android 10 USB Type-C 12 GB 256 GB 4500 mAh White:

Samsung Galaxy Note20 Ultra 5G SM-N986B. Display diagonal: 6.9", Display resolution: 3088 x 1440 pixels. Processor frequency: 2.73 GHz, Processor family: Samsung Exynos, Processor model: 990. RAM capacity: 12 GB, RAM type: LPDDR5, Internal storage capacity: 256 GB. Rear camera resolution (numeric): 108 MP, Rear camera type: Triple camera. Operating system installed: Android 10. Battery capacity: 4500 mAh. Product color: White. Weight: 7.34 oz (208 g)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.