Samsung Galaxy Note10+ SM-N975X, 6.8", 3040 x 1440 pixels, 2.7 GHz, 12 MP, Android 9.0, Black
Samsung Galaxy Note10+ SM-N975X. Display diagonal: 6.8", Display resolution: 3040 x 1440 pixels. Processor frequency: 2.7 GHz. Rear camera resolution (numeric): 12 MP, Rear camera type: Quad camera. SIM card capability: Hybrid Dual SIM. Operating system installed: Android 9.0. Battery capacity: 4300 mAh. Product color: Black. Weight: 6.91 oz (196 g)