Samsung logo

Samsung Galaxy Note10+ SM-N975F/DS 6.8" Hybrid Dual SIM Android 9.0 4G USB Type-C 12 GB 512 GB 4300 mAh Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47350
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Samsung Galaxy Note10+ SM-N975F/DS 6.8" Hybrid Dual SIM Android 9.0 4G USB Type-C 12 GB 512 GB 4300 mAh Black:

Samsung Galaxy Note10+ SM-N975F/DS, 6.8", 12 GB, 512 GB, 12 MP, Android 9.0, Black

Long summary description Samsung Galaxy Note10+ SM-N975F/DS 6.8" Hybrid Dual SIM Android 9.0 4G USB Type-C 12 GB 512 GB 4300 mAh Black:

Samsung Galaxy Note10+ SM-N975F/DS. Display diagonal: 6.8", Display resolution: 3040 x 1440 pixels. Processor frequency: 2.7 GHz, Processor family: Samsung Exynos, Processor model: 9825. RAM capacity: 12 GB, Internal storage capacity: 512 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Quad camera. SIM card capability: Hybrid Dual SIM. Operating system installed: Android 9.0. Battery capacity: 4300 mAh. Product color: Black. Weight: 6.91 oz (196 g)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.