Samsung Galaxy Note10 , 6.3", 8 GB, 256 GB, 16 MP, Android 9.0, Black
Samsung Galaxy Note10 . Display diagonal: 6.3", Display resolution: 2280 x 1080 pixels. Processor frequency: 2.7 GHz. RAM capacity: 8 GB, RAM type: LPDDR4X, Internal storage capacity: 256 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: Android 9.0. Battery capacity: 3500 mAh. Product color: Black. Weight: 5.93 oz (168 g)